74HC677NT
74HC677NT
Active
Description:  16 BIT COMPARATOR W/ENABLE
Manufacturer:  Rochester Electronics
Datasheet:   74HC677NT Datasheet
History Price: $13.06000
In Stock: 16600
74HC677NT vs 74HCT688D,652
Series
74HC
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
4mA, 4mA
Max Propagation Delay @ V, Max CL
-
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SO
Mounting Type
-
Surface Mount