Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Rochester Electronics 74HC677NT
74HC677NT
Active
Logic - Comparators
Description:
16 BIT COMPARATOR W/ENABLE
Manufacturer:
Rochester Electronics
Datasheet:
74HC677NT Datasheet
History Price: $13.06000
In Stock: 16600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC677NT vs 74HC688DB118
Part No
74HC677NT
74HC688DB118
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
74HC
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
2V ~ 6V
Current - Output High, Low
-
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
-
29ns @ 6V, 50pF
Current - Quiescent (Iq)
-
8 μA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP
Mounting Type
-
Surface Mount