74HC423D,652
74HC423D,652
Active
Description:  IC MULTIVIBRATOR DL MONO 16SOIC
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 40900
74HC423D,652 vs 74HCT221DB,112
Series
74HC
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
20 ns
31 ns
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SO
16-SSOP