Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Renesas Electronics 74HC221FP-E
74HC221FP-E
Active
Logic - Multivibrators
Description:
74HC221 DUAL MONOSTABLE MULTIVIB
Manufacturer:
Renesas Electronics
Datasheet:
74HC221FP-E Datasheet
History Price: $0.96000
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC221FP-E vs 74HCT221D,118
Part No
74HC221FP-E
74HCT221D,118
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Renesas Electronics
Nexperia
Series
74HC
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
19 ns
31 ns
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO