74HC221DB,112
74HC221DB,112
Obsolete
Description:  IC MULTIVIBRATOR 19NS 16SSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 42100
74HC221DB,112 vs 74HCT423D,112
Series
74HC
74HCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
19 ns
22 ns
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
16-SO