74HC221D,652
74HC221D,652
Obsolete
Description:  IC MULTIVIBRATOR 19NS 16SO
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 29900
74HC221D,652 vs 74HCT221D,118
Series
74HC
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
19 ns
31 ns
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SO