☰
74HC20P-E
74HC20P-E
Active
Description:  IC GATE NAND 2CH 4 INP
Manufacturer:  Renesas Electronics
Datasheet:   74HC20P-E Datasheet
History Price: $0.26000
In Stock: 28515
74HC20P-E vs 74HC01P-E
Series
74HC
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
5.2mA, 5.2mA
-
Input Logic Level - Low
0.5V ~ 1.8V
-
Input Logic Level - High
1.5V ~ 4.2V
-
Max Propagation Delay @ V, Max CL
15ns @ 6V, 50pF
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
-
-
Supplier Device Package
-
-
Package / Case
-
-