Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ NXP Semiconductors 74HC125D,652
74HC125D,652
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER DVR TRI-ST QD 14SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
74HC125D,652 Datasheet
History Price: Active
In Stock: 13700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC125D,652 vs 74HCT652D,118
Part No
74HC125D,652
74HCT652D,118
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74HC
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
4
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
7.8mA, 7.8mA
6mA, 6mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SO
24-SO