Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ NXP Semiconductors 74HC123N,652
74HC123N,652
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 65NS 16DIP
Manufacturer:
NXP Semiconductors
Datasheet:
74HC123N,652 Datasheet
History Price: Obsolete
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC123N,652 vs 74HCT123DB,112
Part No
74HC123N,652
74HCT123DB,112
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74HC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
65 ns
-
Current - Output High, Low
5.2mA, 5.2mA
-
Voltage - Supply
2 V ~ 6 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-DIP
-