74H74PC
74H74PC
Active
Description:  2 FUNC, POSITIVE EDGE TRIGGERED,
Manufacturer:  National Semiconductor
Datasheet:   74H74PC Datasheet
History Price: $1.97000
In Stock: 15200
74H74PC vs 74HCT574FP-E
Series
-
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
35 MHz
76 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
6mA, 6mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Iq)
50 mA
8 μA
Input Capacitance
-
3.5 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
-
Supplier Device Package
14-DIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-