74H08PC
74H08PC
Active
Description:  AND GATE, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   74H08PC Datasheet
History Price: $4.02000
In Stock: 8400
74H08PC vs 74HCU04BQ,115
Series
74H
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 6V
Current - Quiescent (Max)
64 mA
2 μA
Current - Output High, Low
-
5.2mA, 5.2mA
Input Logic Level - Low
-
0.3V ~ 1.2V
Input Logic Level - High
-
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
-
12ns @ 6V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-DHVQFN (2.5x3)
Package / Case
14-DIP (0.300", 7.62mm)
14-VFQFN Exposed Pad