74H05DC
74H05DC
Active
Description:  IC INVERT OPEN 6CH 1-IN 14SBDIP
Manufacturer:  National Semiconductor
Datasheet:   74H05DC Datasheet
History Price: $1.94000
In Stock: 46200
74H05DC vs 74HCU04D
Part No
Series
-
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 6V
Current - Quiescent (Max)
58 mA
1 μA
Current - Output High, Low
-
5.2mA, 5.2mA
Input Logic Level - Low
-
0.3V ~ 1.2V
Input Logic Level - High
-
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
10ns @ 6V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)