Logic Type
NAND Gate
Inverter
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 6V
Current - Quiescent (Max)
40 mA
2 μA
Current - Output High, Low
250μA, 20mA
5.2mA, 5.2mA
Input Logic Level - Low
0.8V
0.3V ~ 1.2V
Input Logic Level - High
2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 25pF
12ns @ 6V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SSOP
Package / Case
14-DIP (0.300", 7.62mm)
14-SSOP (0.209", 5.30mm Width)