74H01PC
74H01PC
Active
Description:  NAND GATE, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   74H01PC Datasheet
History Price: $1.77000
In Stock: 15100
74H01PC vs 74HCT9114N,112
Series
-
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
4
9
Number of Inputs
2
1
Features
Open Collector
Schmitt Trigger, Open Drain
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Max)
40 mA
8 μA
Current - Output High, Low
250μA, 20mA
-, 4mA
Input Logic Level - Low
0.8V
0.7V ~ 0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 25pF
17ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
20-DIP
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)