74H01DC
74H01DC
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   74H01DC Datasheet
History Price: $1.83000
In Stock: 34000
74H01DC vs 74HCU04S14-13
Series
-
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 6V
Current - Quiescent (Max)
40 mA
20 μA
Current - Output High, Low
250μA, 20mA
5.2mA, 5.2mA
Input Logic Level - Low
0.8V
0.3V ~ 1.2V
Input Logic Level - High
2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 25pF
12ns @ 6V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-SO
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)