74FCT843BSC
74FCT843BSC
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT843BSC Datasheet
History Price: $2.04000
In Stock: 11000
74FCT843BSC vs 74FCT3573AQG
Series
74FCT
74FCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
9:9
8:8
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
10ns @ 5V, 50pF
2ns
Current - Output High, Low
24mA, 48mA
8mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SOP
20-QSOP