74FCT841BSCX
74FCT841BSCX
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
History Price: $2.07000
In Stock: 48800
74FCT841BSCX vs 74FCT373CTPYG8
Series
74FCT
74FCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Last Time Buy
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
10:10
8:8
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
-
2ns
Current - Output High, Low
24mA, 48mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOP
20-SSOP