Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74FCT841BSCX
74FCT841BSCX
Active
Logic - Latches
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
National Semiconductor
Datasheet:
74FCT841BSCX Datasheet
History Price: $2.07000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT841BSCX vs 74FCT373ATQG
Part No
74FCT841BSCX
74FCT373ATQG
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
Renesas Electronics
Series
74FCT
74FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
10:10
8:8
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
-
2ns
Current - Output High, Low
24mA, 48mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SOP
20-QSOP