Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ IDT 74FCT574PBATPY
74FCT574PBATPY
Active
Logic - Flip Flops
Description:
FAST CMOS OCTAL D REGISTER (3 S
Manufacturer:
IDT
Datasheet:
74FCT574PBATPY Datasheet
History Price: $0.29000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT574PBATPY vs 74F74DC
Part No
74FCT574PBATPY
74F74DC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
IDT
National Semiconductor
Series
-
74F
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
125 MHz
Max Propagation Delay @ V, Max CL
-
8ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
16 mA
Input Capacitance
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)