Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Renesas Electronics 74FCT573CTQG
74FCT573CTQG
Obsolete
Logic - Latches
Description:
IC TRANSP LATCH OCTAL 20-QSOP
Manufacturer:
Renesas Electronics
Datasheet:
74FCT573CTQG Datasheet
History Price: Obsolete
In Stock: 39000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT573CTQG vs 74FCT573ASCX
Part No
74FCT573CTQG
74FCT573ASCX
Category
Logic - Latches
Logic - Latches
Manufacturer
Renesas Electronics
National Semiconductor
Series
74FCT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
D-Type Transparent Latch
-
Circuit
8:8
-
Output Type
Tri-State
-
Voltage - Supply
4.75V ~ 5.25V
-
Independent Circuits
1
-
Delay Time - Propagation
1.5ns
-
Current - Output High, Low
15mA, 48mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
20-QSOP
-