74FCT573CTQG
74FCT573CTQG
Obsolete
Description:  IC TRANSP LATCH OCTAL 20-QSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 39000
74FCT573CTQG vs 74FCT373CTPYG8
Series
74FCT
74FCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
1.5ns
2ns
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-QSOP
20-SSOP