74FCT573ATSOG8
74FCT573ATSOG8
Active
Description:  IC TRANSP LATCH OCTAL 20-SOIC
Manufacturer:  Renesas Electronics
History Price: $0.68470
In Stock: 14600
74FCT573ATSOG8 vs 74FCT373ATPYG
Series
74FCT
74FCT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Last Time Buy
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
2ns
2ns
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP