Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Renesas Electronics 74FCT573ATSOG8
74FCT573ATSOG8
Active
Logic - Latches
Description:
IC TRANSP LATCH OCTAL 20-SOIC
Manufacturer:
Renesas Electronics
Datasheet:
74FCT573ATSOG8 Datasheet
History Price: $0.68470
In Stock: 14600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT573ATSOG8 vs 74FCT3573QG
Part No
74FCT573ATSOG8
74FCT3573QG
Category
Logic - Latches
Logic - Latches
Manufacturer
Renesas Electronics
Renesas Electronics
Series
74FCT
74FCT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
2ns
2ns
Current - Output High, Low
15mA, 48mA
8mA, 24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
20-QSOP