Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Renesas Electronics 74FCT573ATSOG
74FCT573ATSOG
Active
Logic - Latches
Description:
IC TRANSP LATCH OCTAL 20-SOIC
Manufacturer:
Renesas Electronics
Datasheet:
74FCT573ATSOG Datasheet
History Price: $0.82574
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT573ATSOG vs 74FCT573ASCX
Part No
74FCT573ATSOG
74FCT573ASCX
Category
Logic - Latches
Logic - Latches
Manufacturer
Renesas Electronics
National Semiconductor
Series
74FCT
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
-
Circuit
8:8
-
Output Type
Tri-State
-
Voltage - Supply
4.75V ~ 5.25V
-
Independent Circuits
1
-
Delay Time - Propagation
2ns
-
Current - Output High, Low
15mA, 48mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-