74FCT573ASC
74FCT573ASC
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT573ASC Datasheet
History Price: $4.00000
In Stock: 34700
74FCT573ASC vs 74FCT573ATSOG
Series
74FCT
74FCT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
8.5ns @ 5V, 50pF
2ns
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC