Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74FCT573APC
74FCT573APC
Active
Logic - Latches
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
National Semiconductor
Datasheet:
74FCT573APC Datasheet
History Price: $2.66000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT573APC vs 74FCT843BSC
Part No
74FCT573APC
74FCT843BSC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
74FCT
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
9:9
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
8.5ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Output High, Low
15mA, 48mA
24mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
24-SOP