Type
-
Identity Comparator
Voltage - Supply
-
4.75V ~ 5.25V
Current - Output High, Low
-
15mA, 48mA
Max Propagation Delay @ V, Max CL
-
7.2ns @ 5V, 50pF
Current - Quiescent (Iq)
-
1.5 mA
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOP
Mounting Type
-
Surface Mount