74FCT521CTQG
74FCT521CTQG
Active
Description:  IC COMPARATOR IDENTITY 8B 20QSOP
Manufacturer:  Renesas Electronics
History Price: $2.13748
In Stock: 24500
74FCT521CTQG vs 74FCT521ASCX
Series
74FCT
74FCT
Packaging
Tube
Bulk
Status
Active
Active
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Max Propagation Delay @ V, Max CL
4.5ns @ 5V, 50pF
7.2ns @ 5V, 50pF
Current - Quiescent (Iq)
10 μA
1.5 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-QSOP
20-SOP
Mounting Type
Surface Mount
Surface Mount