Type
Identity Comparator
Identity Comparator
Output
Active Low
Active Low
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Max Propagation Delay @ V, Max CL
4.5ns @ 5V, 50pF
7.2ns @ 5V, 50pF
Current - Quiescent (Iq)
10 μA
1.5 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-QSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole