Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Renesas Electronics 74FCT521ATSOG8
74FCT521ATSOG8
Active
Logic - Comparators
Description:
IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:
Renesas Electronics
Datasheet:
74FCT521ATSOG8 Datasheet
History Price: $1.82030
In Stock: 12300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT521ATSOG8 vs 74F521MSA
Part No
74FCT521ATSOG8
74F521MSA
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Renesas Electronics
onsemi
Series
74FCT
74F
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Output High, Low
15mA, 48mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
7.2ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
10 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP
Mounting Type
Surface Mount
Surface Mount