74FCT521ATSOG
74FCT521ATSOG
Active
Description:  IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:  Renesas Electronics
History Price: $3.06000
In Stock: 31200
74FCT521ATSOG vs 74F524SC
Series
74FCT
74F
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
8
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Output High, Low
15mA, 48mA
3mA, 24mA
Max Propagation Delay @ V, Max CL
7.2ns @ 5V, 50pF
25ns @ 5V, 50pF
Current - Quiescent (Iq)
10 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount