74FCT521APC
74FCT521APC
Active
Description:  IDENTITY COMPARATOR
Manufacturer:  National Semiconductor
Datasheet:   74FCT521APC Datasheet
History Price: $0.95000
In Stock: 44600
74FCT521APC vs 74FCT521ZCTSO
Series
74FCT
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Output High, Low
15mA, 48mA
-
Max Propagation Delay @ V, Max CL
7.2ns @ 5V, 50pF
-
Current - Quiescent (Iq)
1.5 mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-