Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ National Semiconductor 74FCT521APC
74FCT521APC
Active
Logic - Comparators
Description:
IDENTITY COMPARATOR
Manufacturer:
National Semiconductor
Datasheet:
74FCT521APC Datasheet
History Price: $0.95000
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT521APC vs 74FCT521ZATSO
Part No
74FCT521APC
74FCT521ZATSO
Category
Logic - Comparators
Logic - Comparators
Manufacturer
National Semiconductor
IDT
Series
74FCT
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Output High, Low
15mA, 48mA
-
Max Propagation Delay @ V, Max CL
7.2ns @ 5V, 50pF
-
Current - Quiescent (Iq)
1.5 mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-