Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Renesas Electronics 74FCT373CTQG
74FCT373CTQG
Last Time Buy
Logic - Latches
Description:
IC TRANSP LATCH OCTAL 20-QSOP
Manufacturer:
Renesas Electronics
Datasheet:
74FCT373CTQG Datasheet
History Price: $1.15000
In Stock: 24900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT373CTQG vs 74FCT841BSPC
Part No
74FCT373CTQG
74FCT841BSPC
Category
Logic - Latches
Logic - Latches
Manufacturer
Renesas Electronics
National Semiconductor
Series
74FCT
74FCT
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
10:10
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
2ns
10ns @ 5V, 50pF
Current - Output High, Low
15mA, 48mA
300μA, 48mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.154", 3.90mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-QSOP
24-PDIP