74FCT373ATPYG8
74FCT373ATPYG8
Last Time Buy
Description:  IC TRANSP LATCH OCTAL 20-SSOP
Manufacturer:  Renesas Electronics
History Price: $0.68470
In Stock: 13900
74FCT373ATPYG8 vs 74FCT843BSC
Series
74FCT
74FCT
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
9:9
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
2ns
10ns @ 5V, 50pF
Current - Output High, Low
15mA, 48mA
24mA, 48mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
24-SOP