Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74FCT373ASCX
74FCT373ASCX
Obsolete
Logic - Latches
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
National Semiconductor
Datasheet:
74FCT373ASCX Datasheet
History Price: $2.71000
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT373ASCX vs 74FCT373PC
Part No
74FCT373ASCX
74FCT373PC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
-
74FCT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
-
D-Type Transparent Latch
Circuit
-
8:8
Output Type
-
Tri-State, Non-Inverted
Voltage - Supply
-
4.75V ~ 5.25V
Independent Circuits
-
1
Delay Time - Propagation
-
9ns @ 5V, 50pF
Current - Output High, Low
-
15mA, 48mA
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP