Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74FCT373APC
74FCT373APC
Obsolete
Logic - Latches
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
National Semiconductor
Datasheet:
74FCT373APC Datasheet
History Price: $4.00000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74FCT373APC vs 74FCT373ASCX
Part No
74FCT373APC
74FCT373ASCX
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
74FCT
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
-
Circuit
8:8
-
Output Type
Tri-State, Non-Inverted
-
Voltage - Supply
4.75V ~ 5.25V
-
Independent Circuits
1
-
Delay Time - Propagation
4ns @ 5V, 50pF
-
Current - Output High, Low
15mA, 48mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-