74FCT373APC
74FCT373APC
Obsolete
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT373APC Datasheet
History Price: $4.00000
In Stock: 8400
74FCT373APC vs 74FCT3573QG
Series
74FCT
74FCT
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4ns @ 5V, 50pF
2ns
Current - Output High, Low
15mA, 48mA
8mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
20-QSOP