74FCT3573QG
74FCT3573QG
Obsolete
Description:  IC TRANSP LATCH OCT 3.3V 20-QSOP
Manufacturer:  Renesas Electronics
Datasheet:   74FCT3573QG Datasheet
History Price: Obsolete
In Stock: 46200
74FCT3573QG vs 74FCT373ASC
Series
74FCT
74FCT
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
2ns
4ns @ 5V, 50pF
Current - Output High, Low
8mA, 24mA
15mA, 48mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-QSOP
20-SOIC