74F583PC
74F583PC
Obsolete
Description:  ADDER/SUBTRACTOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F583PC Datasheet
History Price: $5.70000
In Stock: 9200
74F583PC vs 74F283SCX
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Binary Full Adder
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC