Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ onsemi 74F524SC
74F524SC
Obsolete
Logic - Comparators
Description:
IC COMPARATOR 8B 20SOIC
Manufacturer:
onsemi
Datasheet:
74F524SC Datasheet
History Price: Obsolete
In Stock: 13500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F524SC vs 74FCT521ATSOG
Part No
74F524SC
74FCT521ATSOG
Category
Logic - Comparators
Logic - Comparators
Manufacturer
onsemi
Renesas Electronics
Series
74F
74FCT
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Magnitude Comparator
Identity Comparator
Number of Bits
8
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Output High, Low
3mA, 24mA
15mA, 48mA
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
7.2ns @ 5V, 50pF
Current - Quiescent (Iq)
-
10 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount