74F524PC
74F524PC
Obsolete
Description:  IC COMPARATOR 8B 20DIP
Manufacturer:  onsemi
Datasheet:   74F524PC Datasheet
History Price: Obsolete
In Stock: 32400
74F524PC vs 74FCT521ZCTSO
Manufacturer
Series
74F
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Magnitude Comparator
-
Number of Bits
8
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
3mA, 24mA
-
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
-
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-