Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ onsemi 74F524PC
74F524PC
Obsolete
Logic - Comparators
Description:
IC COMPARATOR 8B 20DIP
Manufacturer:
onsemi
Datasheet:
74F524PC Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F524PC vs 74FCT521ZATSO
Part No
74F524PC
74FCT521ZATSO
Category
Logic - Comparators
Logic - Comparators
Manufacturer
onsemi
IDT
Series
74F
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Magnitude Comparator
-
Number of Bits
8
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
3mA, 24mA
-
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
-
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-