Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ onsemi 74F524PC
74F524PC
Obsolete
Logic - Comparators
Description:
IC COMPARATOR 8B 20DIP
Manufacturer:
onsemi
Datasheet:
74F524PC Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F524PC vs 74F521PC
Part No
74F524PC
74F521PC
Category
Logic - Comparators
Logic - Comparators
Manufacturer
onsemi
National Semiconductor
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Magnitude Comparator
Identity Comparator
Number of Bits
8
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
3mA, 24mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole