74F524PC
74F524PC
Obsolete
Description:  IC COMPARATOR 8B 20DIP
Manufacturer:  onsemi
Datasheet:   74F524PC Datasheet
History Price: Obsolete
In Stock: 32400
74F524PC vs 74F521MSA
Manufacturer
Series
74F
74F
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Magnitude Comparator
Identity Comparator
Number of Bits
8
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
3mA, 24mA
1mA, 20mA
Max Propagation Delay @ V, Max CL
25ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount