Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ National Semiconductor 74F521PC
74F521PC
Active
Logic - Comparators
Description:
IDENTITY COMPARATOR, F/FAST SERI
Manufacturer:
National Semiconductor
Datasheet:
74F521PC Datasheet
History Price: Active
In Stock: 21400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F521PC vs 74FCT521KCTSO
Part No
74F521PC
74FCT521KCTSO
Category
Logic - Comparators
Logic - Comparators
Manufacturer
National Semiconductor
IDT
Series
74F
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
1mA, 20mA
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-