74F521MSAX
74F521MSAX
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20SSOP
Manufacturer:  onsemi
Datasheet:   74F521MSAX Datasheet
History Price: Obsolete
In Stock: 9200
74F521MSAX vs 74FCT521ZCTQ
Manufacturer
Series
74F
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
1mA, 20mA
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-
Mounting Type
Surface Mount
-