Packaging
Tape & Reel (TR)
Bulk
Type
Identity Comparator
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Output High, Low
1mA, 20mA
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-
Mounting Type
Surface Mount
-