Packaging
Tape & Reel (TR)
Tube
Type
Identity Comparator
Magnitude Comparator
Output
Active Low
Active High
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output High, Low
1mA, 20mA
3mA, 24mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
25ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole