74F521DC
74F521DC
Active
Description:  IDENTITY COMPARATOR
Manufacturer:  National Semiconductor
Datasheet:   74F521DC Datasheet
History Price: $4.17000
In Stock: 47000
74F521DC vs 74F524PC
Part No
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Magnitude Comparator
Number of Bits
8
8
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
1mA, 20mA
3mA, 24mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
25ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP
Mounting Type
Surface Mount
Through Hole